SKS Science Products Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts 225190

Description
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs
Description
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs

Suppliers

Company
Product
Description
Supplier Links
Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts - 225190 - SKS Science Products
Watervliet, NY, USA
Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts
225190
Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts 225190
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs

These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 225190
Product Name Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts
Connection Type Crimp; Snap Seal
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-500 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 185 cc (11.28 cubic inches)
View Details
Special Stock Vial - Clear - XS945 4 - Acme Vial & Glass Company, Inc.
Acme Vial & Glass Company, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 22-400
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details