SKS Science Products Sampules Clear Glass Liquid Scintillation Vials 986491

Description
These 6 ml Sampules disposable glass sample vials are economical when used as liquid scintillation vials. They are manufactured from clear 180" low-potassium glass (meets ASTM Type I Class A and USP Type I standards). Vials are packed in individual cells in trays of 200. Vials in trays are shrink-wrapped in plastic for protection against contamination. Metal foil lined urea caps are packaged separately. Vial 986491 has a 13/425 neck finish and is specially designed for those instruments requiring a cap smaller in diameter than the vial to prevent jamming
Description
These 6 ml Sampules disposable glass sample vials are economical when used as liquid scintillation vials. They are manufactured from clear 180" low-potassium glass (meets ASTM Type I Class A and USP Type I standards). Vials are packed in individual cells in trays of 200. Vials in trays are shrink-wrapped in plastic for protection against contamination. Metal foil lined urea caps are packaged separately. Vial 986491 has a 13/425 neck finish and is specially designed for those instruments requiring a cap smaller in diameter than the vial to prevent jamming

Suppliers

Company
Product
Description
Supplier Links
Sampules Clear Glass Liquid Scintillation Vials - 986491 - SKS Science Products
Watervliet, NY, USA
Sampules Clear Glass Liquid Scintillation Vials
986491
Sampules Clear Glass Liquid Scintillation Vials 986491
These 6 ml Sampules disposable glass sample vials are economical when used as liquid scintillation vials. They are manufactured from clear 180" low-potassium glass (meets ASTM Type I Class A and USP Type I standards). Vials are packed in individual cells in trays of 200. Vials in trays are shrink-wrapped in plastic for protection against contamination. Metal foil lined urea caps are packaged separately. Vial 986491 has a 13/425 neck finish and is specially designed for those instruments requiring a cap smaller in diameter than the vial to prevent jamming

These 6 ml Sampules disposable glass sample vials are economical when used as liquid scintillation vials. They are manufactured from clear 180" low-potassium glass (meets ASTM Type I Class A and USP Type I standards). Vials are packed in individual cells in trays of 200. Vials in trays are shrink-wrapped in plastic for protection against contamination. Metal foil lined urea caps are packaged separately.
Vial 986491 has a 13/425 neck finish and is specially designed for those instruments requiring a cap smaller in diameter than the vial to prevent jamming

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 986491
Product Name Sampules Clear Glass Liquid Scintillation Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details