SKS Science Products Natural HDPE Liquid Scintillation Vials w/ Caps 225414

Description
These natural HDPE plastic liquid scintillation vials are offered in a 6 ml size with two cap options: a quarter-turn hanging cap or press-fit cap. The hanging cap allows vial suspension and easy access when used with 20 ml PET liquid scintillation vials or 20 ml glass liquid scintillation vials with 22 mm neck sizes
Description
These natural HDPE plastic liquid scintillation vials are offered in a 6 ml size with two cap options: a quarter-turn hanging cap or press-fit cap. The hanging cap allows vial suspension and easy access when used with 20 ml PET liquid scintillation vials or 20 ml glass liquid scintillation vials with 22 mm neck sizes

Suppliers

Company
Product
Description
Supplier Links
Natural HDPE Liquid Scintillation Vials w/ Caps - 225414 - SKS Science Products
Watervliet, NY, USA
Natural HDPE Liquid Scintillation Vials w/ Caps
225414
Natural HDPE Liquid Scintillation Vials w/ Caps 225414
These natural HDPE plastic liquid scintillation vials are offered in a 6 ml size with two cap options: a quarter-turn hanging cap or press-fit cap. The hanging cap allows vial suspension and easy access when used with 20 ml PET liquid scintillation vials or 20 ml glass liquid scintillation vials with 22 mm neck sizes

These natural HDPE plastic liquid scintillation vials are offered in a 6 ml size with two cap options: a quarter-turn hanging cap or press-fit cap. The hanging cap allows vial suspension and easy access when used with 20 ml PET liquid scintillation vials or 20 ml glass liquid scintillation vials with 22 mm neck sizes

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 225414
Product Name Natural HDPE Liquid Scintillation Vials w/ Caps
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-70 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 26.02 cc (1.59 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details