SKS Science Products Datasheets for Burettes
Burettes are tall cylindrical graduated cylinders, open at the top with a tap or stopcock at the bottom used for precisely dispensing liquids
Burettes: Learn more
| Product Name | Notes |
|---|---|
| Each of these glass burets includes a PTFE stopcock and dust cap. They are designed from ASTM Specification E287, Class B requirements and feature a permanent scale made of durable... | |
| The Azlon® break resistant transparent acrylic burets are screen printed in black to Class B accuracy. They are suitable for use in education, research or industrial laboratories, particularly when labware... | |
| The Azlon® heavy white polyethylene buret stand comes with a polyethylene coated metal rod which screws into the base. They are available with the hole in the center (center weighted)... | |
| The educational grade burets are ideal for use in educational institutions and for many general laboratory procedures. Each buret includes a dust cap and PTFE stopcock and features a durable... | |
| These alcohol burners are manufactured from clear soda-lime glass and are designed for use with isopropyl or denatured ethyl alcohol. The alcohol burners are ideal for microscopy purposes, as they... | |
| These glass burets are available in 4 sizes and are supplied with a Certificate of Graduation. They are designed from ASTM Specification E287 Class A requirements. Each buret includes a... | |
| These glass burets include dust caps and PTFE stopcocks.The scale is permanently marked with durable black ceramic enamel. It is designed from ASTM Specification E287, Class B requirements | |
| These spring loaded polypropylene buret clamps allow a clear view of the graduations over the entire length of a buret. The arms are fitted with rubber grips to prevent slipping,... |