SKS Science Products Polypropylene Autoclavable Vial Caddy for 17mm Vials 459204SP

Description
This polypropylene plastic vial caddy is made of sturdy, autoclavable polypropylene for excellent chemical resistance. Holds 150 17mm diameter vials in 10 rows . Lightweight, durable and easy to clean
Description
This polypropylene plastic vial caddy is made of sturdy, autoclavable polypropylene for excellent chemical resistance. Holds 150 17mm diameter vials in 10 rows . Lightweight, durable and easy to clean

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Autoclavable Vial Caddy for 17mm Vials - 459204SP - SKS Science Products
Watervliet, NY, USA
Polypropylene Autoclavable Vial Caddy for 17mm Vials
459204SP
Polypropylene Autoclavable Vial Caddy for 17mm Vials 459204SP
This polypropylene plastic vial caddy is made of sturdy, autoclavable polypropylene for excellent chemical resistance. Holds 150 17mm diameter vials in 10 rows . Lightweight, durable and easy to clean

This polypropylene plastic vial caddy is made of sturdy, autoclavable polypropylene for excellent chemical resistance. Holds 150 17mm diameter vials in 10 rows . Lightweight, durable and easy to clean

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 459204SP
Product Name Polypropylene Autoclavable Vial Caddy for 17mm Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details