SKS Science Products Ampule Vials, Gold Band Pre-Scored Amber Glass Ampules 176792

Description
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These amber glass pre-scored ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The amber glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing
Description
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These amber glass pre-scored ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The amber glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing

Suppliers

Company
Product
Description
Supplier Links
Ampule Vials, Gold Band Pre-Scored Amber Glass Ampules - 176792 - SKS Science Products
Watervliet, NY, USA
Ampule Vials, Gold Band Pre-Scored Amber Glass Ampules
176792
Ampule Vials, Gold Band Pre-Scored Amber Glass Ampules 176792
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These amber glass pre-scored ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The amber glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing

Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These amber glass pre-scored ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The amber glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 176792
Product Name Ampule Vials, Gold Band Pre-Scored Amber Glass Ampules
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Vial, 1,000/Bag - 29294 - Qosina Corp.
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 2 cc (0.1220 cubic inches)
View Details
15 Dram (1.88oz) - 15 - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 55.6 cc (3.39 cubic inches)
Dram 15 fl drams
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details