SKS Science Products Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts 225205

Description
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs
Description
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs

Suppliers

Company
Product
Description
Supplier Links
Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts - 225205 - SKS Science Products
Watervliet, NY, USA
Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts
225205
Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts 225205
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs

These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for capping and instrumentation use, but safety from breakage as well. Available in either clear or amber in two neck finishes; caps are sold separately - see Vial to Cap compatibility chart under Specs

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 225205
Product Name Plastic Vials, Plastic High Recovery Vials w/ Glass Inserts
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details