SKS Science Products Amber Glass E-C Sample Vials 224754

Description
These amber glass E-C sample vials are part of the organic series and come with solid-top black phenolic screw caps with Teflon® faced 14B white styrene-butadiene rubber liners. The cap and the liners are autoclavable. With all the organic vials, Teflon® and type 1 glass are the only surfaces that will make contact with your sample. This sample vial and closure combination provides an extremely inert and chemically resistant environment for harsh, sensitive and reactive samples. Solid-top black phenolic caps with Teflon® faced 14B white rubber liners are packed separately. Vials are manufactured from Wheaton 33® low extractable borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)
Description
These amber glass E-C sample vials are part of the organic series and come with solid-top black phenolic screw caps with Teflon® faced 14B white styrene-butadiene rubber liners. The cap and the liners are autoclavable. With all the organic vials, Teflon® and type 1 glass are the only surfaces that will make contact with your sample. This sample vial and closure combination provides an extremely inert and chemically resistant environment for harsh, sensitive and reactive samples. Solid-top black phenolic caps with Teflon® faced 14B white rubber liners are packed separately. Vials are manufactured from Wheaton 33® low extractable borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)

Suppliers

Company
Product
Description
Supplier Links
Amber Glass E-C Sample Vials - 224754 - SKS Science Products
Watervliet, NY, USA
Amber Glass E-C Sample Vials
224754
Amber Glass E-C Sample Vials 224754
These amber glass E-C sample vials are part of the organic series and come with solid-top black phenolic screw caps with Teflon® faced 14B white styrene-butadiene rubber liners. The cap and the liners are autoclavable. With all the organic vials, Teflon® and type 1 glass are the only surfaces that will make contact with your sample. This sample vial and closure combination provides an extremely inert and chemically resistant environment for harsh, sensitive and reactive samples. Solid-top black phenolic caps with Teflon® faced 14B white rubber liners are packed separately. Vials are manufactured from Wheaton 33® low extractable borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)

These amber glass E-C sample vials are part of the organic series and come with solid-top black phenolic screw caps with Teflon® faced 14B white styrene-butadiene rubber liners. The cap and the liners are autoclavable. With all the organic vials, Teflon® and type 1 glass are the only surfaces that will make contact with your sample. This sample vial and closure combination provides an extremely inert and chemically resistant environment for harsh, sensitive and reactive samples.
Solid-top black phenolic caps with Teflon® faced 14B white rubber liners are packed separately. Vials are manufactured from Wheaton 33® low extractable borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 224754
Product Name Amber Glass E-C Sample Vials
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details