SKS Science Products Vacules Clear Glass Pre-Scored Lyophilization Ampules 651502

Description
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored lyophilization ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The clear glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing. These Vacules are designed for freeze-drying, protein hydrolysis, and micro-determination of ketones and amino acids. The long stems provide a convenient means for heat sealing under vacuum. A Gold Band identifies the pre-scored feature, which allows easy opening. This small-volume lyophilization ampule can be flame-sealed or stored with a stopper in place. It is made of low extractable clear borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)
Description
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored lyophilization ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The clear glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing. These Vacules are designed for freeze-drying, protein hydrolysis, and micro-determination of ketones and amino acids. The long stems provide a convenient means for heat sealing under vacuum. A Gold Band identifies the pre-scored feature, which allows easy opening. This small-volume lyophilization ampule can be flame-sealed or stored with a stopper in place. It is made of low extractable clear borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)

Suppliers

Company
Product
Description
Supplier Links
Vacules Clear Glass Pre-Scored Lyophilization Ampules - 651502 - SKS Science Products
Watervliet, NY, USA
Vacules Clear Glass Pre-Scored Lyophilization Ampules
651502
Vacules Clear Glass Pre-Scored Lyophilization Ampules 651502
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored lyophilization ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The clear glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing. These Vacules are designed for freeze-drying, protein hydrolysis, and micro-determination of ketones and amino acids. The long stems provide a convenient means for heat sealing under vacuum. A Gold Band identifies the pre-scored feature, which allows easy opening. This small-volume lyophilization ampule can be flame-sealed or stored with a stopper in place. It is made of low extractable clear borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)

Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored lyophilization ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules help reduce sample contamination due to their ultimate tamper-evident seal. The clear glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates filing.
These Vacules are designed for freeze-drying, protein hydrolysis, and micro-determination of ketones and amino acids. The long stems provide a convenient means for heat sealing under vacuum. A Gold Band identifies the pre-scored feature, which allows easy opening. This small-volume lyophilization ampule can be flame-sealed or stored with a stopper in place. It is made of low extractable clear borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 651502
Product Name Vacules Clear Glass Pre-Scored Lyophilization Ampules
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
Collection Vial w/Screw Cap on Strap, Clear - 11115 - Qosina Corp.
Specs
Mouth Type Standard
Connection Type Screw
Body Material PS, HDPE
View Details
40 Dram (5 oz) - 40 - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 148 cc (9.02 cubic inches)
Dram 40 fl drams
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details