SKS Science Products Datasheets for Laboratory Funnels
Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening.
Laboratory Funnels: Learn more
| Product Name | Notes |
|---|---|
| Molded of polypropylene, these buchner funnels are unbreakable and resistant to corrosion and heat, and easily separated for cleaning. Can be used without risk with Erlenmeyer flasks. Molded of polypropylene... | |
| Set of 7 adapters for Polypropylene Buchner Funnels. Manufactured of Neoprene rubber. * Plastic Buchner Funnels and Buchner Funnel Discs are also available, sold separately | |
| The natural polypro analytical funnels are available in 4 sizes and are made of durable polypropylene plastic, which has good chemical resistance and provides an excellent moisture barrier. The plastic... | |
| These disposable funnels are available in polystyrene and polypropylene in 55 mm or 65 mm sizes. They are tapered at a 60° angle with inside fluting | |
| These funnels are ideal for many applications in the laboratory and industry. Upper portion of funnel is straight sided, helps prevent spill-over. Maximum temperature for HDPE is 110°C. This kit... | |
| These funnels are ideal for many applications in the laboratory and industry. Upper portion of funnel is straight sided, helps prevent spill-over. Maximum temperature for HDPE is 110°C | |
| These glass powder funnels have a short, wide stem and are constructed with a heavy uniform wall and a strong fire polished rim and stem for a long service life. | |
| These large HDPE funnels are made of polyethylene. Designed for transferring liquids. Maximum temperature for HDPE is 110°C | |
| These Large LDPE funnels are made of polyethylene. Designed for transferring liquids. This funnel has external ribbing for air release. Maximum temperature for LDPE is 80°C | |
| These LDPE plastic funnels with bronze mesh filters feature an anti-splash ring that eliminates spilling of liquids caused by the swirling action created when a liquid is poured into a... | |
| These lightweight plastic funnels are economically priced and feature ribs which prevent air lock and speed filtration. All sizes are made of polypropylene plastic, except the 30 mm and 40... | |
| These plastic utility funnels made of polypropylene (PP) or high density polyethylene (HDPE) plastic. They are inexpensive, lightweight and designed for general use, and are available in 6 convenient sizes... | |
| These replacement discs are made for use with our Polypropylene Buchner Funnels. Made from high density polyethylene (HDPE) plastic, these discs have excellent chemical resistance and are useful for holding... | |
| These sturdy break resistant general purpose polypropylene plastic funnels can withstand temperatures up to 121°C. Suitable for use with liquids or powders | |
| These wide stem autoclavable polypropylene plastic powder funnels are translucent and allow for the passage of larger particles. Economical, fast and efficient. = Autoclavable Labware = SP (Small Pack) Item... | |
| These wide stem, autoclavable polypropylene plastic powder funnels are translucent and allow for the passage of larger particles. Economical, fast and efficient. This combo kit comes with 2 each of... | |
| This kit contains 6 general purpose polypropylene plastic funnels, 2 each of 65 mm, 90 mm and 115 mm sizes. These sturdy break resistant funnels can withstand temperatures up to... |