SKS Science Products Clear Glass Shorty Sample Vials (Caps Not Included) 224823

Description
The clear glass shorty sample vials are part of the organic series of sample vials and are available in 2 ml, 4 ml or 6 ml sizes. The Shorty Vials feature a low profile for greater stability and less dead volume above the sample, therefore making it ideal for compound storage. Vials are packaged in Lab File corrugated trays with partitions and shrink-wrapped to reduce particulate contamination. These vials are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class and USP Type I standards). Closures are sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility
Description
The clear glass shorty sample vials are part of the organic series of sample vials and are available in 2 ml, 4 ml or 6 ml sizes. The Shorty Vials feature a low profile for greater stability and less dead volume above the sample, therefore making it ideal for compound storage. Vials are packaged in Lab File corrugated trays with partitions and shrink-wrapped to reduce particulate contamination. These vials are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class and USP Type I standards). Closures are sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

Suppliers

Company
Product
Description
Supplier Links
Clear Glass Shorty Sample Vials (Caps Not Included) - 224823 - SKS Science Products
Watervliet, NY, USA
Clear Glass Shorty Sample Vials (Caps Not Included)
224823
Clear Glass Shorty Sample Vials (Caps Not Included) 224823
The clear glass shorty sample vials are part of the organic series of sample vials and are available in 2 ml, 4 ml or 6 ml sizes. The Shorty Vials feature a low profile for greater stability and less dead volume above the sample, therefore making it ideal for compound storage. Vials are packaged in Lab File corrugated trays with partitions and shrink-wrapped to reduce particulate contamination. These vials are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class and USP Type I standards). Closures are sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

The clear glass shorty sample vials are part of the organic series of sample vials and are available in 2 ml, 4 ml or 6 ml sizes. The Shorty Vials feature a low profile for greater stability and less dead volume above the sample, therefore making it ideal for compound storage. Vials are packaged in Lab File corrugated trays with partitions and shrink-wrapped to reduce particulate contamination. These vials are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class and USP Type I standards). Closures are sold separately.
Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 224823
Product Name Clear Glass Shorty Sample Vials (Caps Not Included)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-500 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 185 cc (11.28 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details