Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1451

Description
Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated to meet specific requirements of Ford's ESB-M2D280-A2, Chrylser's MS-AJ30-B and Sumitomo's SCI 504 engineering specifications. Special features Good tensile strength Good heat age Good ASTM #3 oil immersion Self lubricating Off white in color Good molding qualities
Description
Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated to meet specific requirements of Ford's ESB-M2D280-A2, Chrylser's MS-AJ30-B and Sumitomo's SCI 504 engineering specifications. Special features Good tensile strength Good heat age Good ASTM #3 oil immersion Self lubricating Off white in color Good molding qualities

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1451 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1451
Silicone Rubber Compound ELASTOSIL® C1451
Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated to meet specific requirements of Ford's ESB-M2D280-A2, Chrylser's MS-AJ30-B and Sumitomo's SCI 504 engineering specifications. Special features Good tensile strength Good heat age Good ASTM #3 oil immersion Self lubricating Off white in color Good molding qualities

Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated to meet specific requirements of Ford's ESB-M2D280-A2, Chrylser's MS-AJ30-B and Sumitomo's SCI 504 engineering specifications.

Special features

  • Good tensile strength
  • Good heat age
  • Good ASTM #3 oil immersion
  • Self lubricating
  • Off white in color
  • Good molding qualities
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1451
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
Gaskets & O-Rings - 1964923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details