Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1445

Description
Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability
Description
Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1445 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1445
Silicone Rubber Compound ELASTOSIL® C1445
Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability

Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication.

Special features

  • Good compression set
  • Self-lubricating
  • Easily pigmented
  • Excellent molding qualities
  • Good shelf stability
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1445
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-201 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
EMI Connector Gaskets - 2428001-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details