Wacker Chemical Corp. Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT778

Description
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) excellent heat resistance recommended service temperature range: -50 °C to +250 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application general purpose FIPG grade adhesive for applications with high thermal stress
Description
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) excellent heat resistance recommended service temperature range: -50 °C to +250 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application general purpose FIPG grade adhesive for applications with high thermal stress

Suppliers

Company
Product
Description
Supplier Links
Non-slump, Two-part, Condensation Curing Silicone Rubber - ELASTOSIL® RT778 - Wacker Chemical Corp.
Adrian, MI, USA
Non-slump, Two-part, Condensation Curing Silicone Rubber
ELASTOSIL® RT778
Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT778
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) excellent heat resistance recommended service temperature range: -50 °C to +250 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application general purpose FIPG grade adhesive for applications with high thermal stress

ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed.

Special features

Uncured:

  • non-slump, thixotropic paste
  • fast curing

Cured:

  • medium hardness
  • primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings)
  • excellent heat resistance
  • recommended service temperature range: -50 °C to +250 °C
  • long-term stability against weathering, moisture and UV radiation
  • electrically insulating Application
  • general purpose FIPG grade
  • adhesive for applications with high thermal stress
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® RT778
Product Name Non-slump, Two-part, Condensation Curing Silicone Rubber
Gasket Type Formed-in-Place (FIP)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details