Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1485A OL

Description
Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant. Special features Good tensile strength Good flame resistance Easily pigmented Excellent molding qualities Good shelf stability Excellent extrusion qualities
Description
Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant. Special features Good tensile strength Good flame resistance Easily pigmented Excellent molding qualities Good shelf stability Excellent extrusion qualities

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1485A OL - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1485A OL
Silicone Rubber Compound ELASTOSIL® C1485A OL
Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant. Special features Good tensile strength Good flame resistance Easily pigmented Excellent molding qualities Good shelf stability Excellent extrusion qualities

Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant.

Special features

  • Good tensile strength
  • Good flame resistance
  • Easily pigmented
  • Excellent molding qualities
  • Good shelf stability
  • Excellent extrusion qualities
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1485A OL
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
EMI Connector Gaskets - 2488712-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.93 inch (74.4 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
Sure Stop 350® Gasket -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details