Wacker Chemical Corp. Soft, High Elongation One-component, Thixotropic Sealant ELASTOSIL® A442

Description
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential Stays flexible between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.
Description
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential Stays flexible between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.

Suppliers

Company
Product
Description
Supplier Links
Soft, High Elongation One-component, Thixotropic Sealant - ELASTOSIL® A442 - Wacker Chemical Corp.
Adrian, MI, USA
Soft, High Elongation One-component, Thixotropic Sealant
ELASTOSIL® A442
Soft, High Elongation One-component, Thixotropic Sealant ELASTOSIL® A442
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential Stays flexible between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.

ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service.

Special features

  • Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete
  • Low modulus of elasticity for superior sealant joint movement capability
  • Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential
  • Stays flexible between -65°F and 400°F
  • Impervious to weathering and ultraviolet degradation
  • Resistant to hot lubricating oils
  • Causes little or no foam in lubricating oils
  • Non-corrosive to ferrous metals

Application

ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® A442
Product Name Soft, High Elongation One-component, Thixotropic Sealant
Gasket Type Formed-in-Place (FIP)
Unlock Full Specs
to access all available technical data

Similar Products

UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Porous Transport Layer (PTL) - FELTMETAL™ - Technetics Group
Specs
Material Steel; 347 Stainless Steel, Hastelloy-X, FeCrAlY
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details