Wacker Chemical Corp. Silicone Rubber Molding Compound for Manufacturing Oil Resistant Seals and Gaskets ELASTOSIL® C1760 BLK

Description
Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good Fluid Resistance Good molding qualities Good shelf stability
Description
Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good Fluid Resistance Good molding qualities Good shelf stability

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Molding Compound for Manufacturing Oil Resistant Seals and Gaskets - ELASTOSIL® C1760 BLK - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Molding Compound for Manufacturing Oil Resistant Seals and Gaskets
ELASTOSIL® C1760 BLK
Silicone Rubber Molding Compound for Manufacturing Oil Resistant Seals and Gaskets ELASTOSIL® C1760 BLK
Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good Fluid Resistance Good molding qualities Good shelf stability

Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required.

Special features

  • Good compression set
  • Good Fluid Resistance
  • Good molding qualities
  • Good shelf stability
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1760 BLK
Product Name Silicone Rubber Molding Compound for Manufacturing Oil Resistant Seals and Gaskets
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-204-82V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
EMI Connector Gaskets - 2423995-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 1964908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details