Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1345HB

Description
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques
Description
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1345HB - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1345HB
Silicone Rubber Compound ELASTOSIL® C1345HB
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques

Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication.

Special features

  • Good tensile strength
  • Good elongation
  • Good compression set
  • Self-lubricating
  • Easily pigmented
  • Excellent molding qualities
  • Good shelf stability
  • Can be fabricated using standard molding techniques
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1345HB
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
Formulations - Applications - Gasketing - UV FOG 41764 - 341764A60 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details