Wacker Chemical Corp. Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT773

Description
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste medium to fast curing Cured: medium hardness compressible low density primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +140 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).
Description
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste medium to fast curing Cured: medium hardness compressible low density primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +140 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).

Suppliers

Company
Product
Description
Supplier Links
Non-slump, Two-part, Condensation Curing Silicone Rubber - ELASTOSIL® RT773 - Wacker Chemical Corp.
Adrian, MI, USA
Non-slump, Two-part, Condensation Curing Silicone Rubber
ELASTOSIL® RT773
Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT773
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste medium to fast curing Cured: medium hardness compressible low density primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +140 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).

ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed.

Special features

Uncured:

  • non-slump, thixotropic paste
  • medium to fast curing

Cured:

  • medium hardness
  • compressible
  • low density
  • primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings)
  • recommended service temperature range: -50 °C to +140 °C
  • long-term stability against weathering, moisture and UV radiation
  • electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® RT773
Product Name Non-slump, Two-part, Condensation Curing Silicone Rubber
Gasket Type Formed-in-Place (FIP)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-142 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-007-82V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details