Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1345

Description
Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. This product is also available in precatalyzed and colored forms. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques
Description
Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. This product is also available in precatalyzed and colored forms. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1345 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1345
Silicone Rubber Compound ELASTOSIL® C1345
Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. This product is also available in precatalyzed and colored forms. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques

Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. This product is also available in precatalyzed and colored forms.

Special features

  • Good tensile strength
  • Good elongation
  • Good compression set
  • Self-lubricating
  • Easily pigmented
  • Excellent molding qualities
  • Good shelf stability
  • Can be fabricated using standard molding techniques
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1345
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
EMI Connector Gaskets - 2561430-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.88 inch (47.63 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details