Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1006 BLU

Description
Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be used in automotive radiator hose applications. Special features Good processing properties Good mechanical properties Good heat resistance
Description
Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be used in automotive radiator hose applications. Special features Good processing properties Good mechanical properties Good heat resistance

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1006 BLU - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1006 BLU
Silicone Rubber Compound ELASTOSIL® C1006 BLU
Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be used in automotive radiator hose applications. Special features Good processing properties Good mechanical properties Good heat resistance

Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be used in automotive radiator hose applications.

Special features

  • Good processing properties
  • Good mechanical properties
  • Good heat resistance
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1006 BLU
Product Name Silicone Rubber Compound
Gasket Type Gasket Strip
Unlock Full Specs
to access all available technical data

Similar Products

Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-010-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
EMI Connector Gaskets - 2430167-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.41 inch (35.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 1964936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details