Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1517E GRY VX

Description
Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D414-A are relevant. Special features Exceptional tear resistance Excellent mechanical properties Excellent heat stability Good oil resistance Excellent compression set Excellent molding qualities Good shelf stability
Description
Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D414-A are relevant. Special features Exceptional tear resistance Excellent mechanical properties Excellent heat stability Good oil resistance Excellent compression set Excellent molding qualities Good shelf stability

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1517E GRY VX - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1517E GRY VX
Silicone Rubber Compound ELASTOSIL® C1517E GRY VX
Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D414-A are relevant. Special features Exceptional tear resistance Excellent mechanical properties Excellent heat stability Good oil resistance Excellent compression set Excellent molding qualities Good shelf stability

Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D414-A are relevant.

Special features

  • Exceptional tear resistance
  • Excellent mechanical properties
  • Excellent heat stability
  • Good oil resistance
  • Excellent compression set
  • Excellent molding qualities
  • Good shelf stability
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1517E GRY VX
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-201 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
ptfe envelope gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details
EMI Connector Gaskets - 2423919-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details