Wacker Chemical Corp. Dispensed Foam gaskets (DFG), foam sealant ELASTOSIL® SC870 A/B

Description
ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set primerless adhesion to many substrates good chemical resistance Application general purpose foam for gaskets (dispensed foam gaskets) especially suitable for 3-dimensional gasket bead
Description
ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set primerless adhesion to many substrates good chemical resistance Application general purpose foam for gaskets (dispensed foam gaskets) especially suitable for 3-dimensional gasket bead

Suppliers

Company
Product
Description
Supplier Links
Dispensed Foam gaskets (DFG), foam sealant - ELASTOSIL® SC870 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Dispensed Foam gaskets (DFG), foam sealant
ELASTOSIL® SC870 A/B
Dispensed Foam gaskets (DFG), foam sealant ELASTOSIL® SC870 A/B
ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set primerless adhesion to many substrates good chemical resistance Application general purpose foam for gaskets (dispensed foam gaskets) especially suitable for 3-dimensional gasket bead

ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam.

Special features

  • two-component system
  • thixotropic
  • fast foaming and cure
  • medium foam density
  • no ozone damaging blowing agents
  • high compressibility
  • low compression set
  • primerless adhesion to many substrates
  • good chemical resistance

Application

  • general purpose foam for gaskets (dispensed foam gaskets)
  • especially suitable for 3-dimensional gasket bead
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® SC870 A/B
Product Name Dispensed Foam gaskets (DFG), foam sealant
Gasket Type Formed-in-Place (FIP)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488699-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.41 inch (35.8 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Custom Flat Gaskets -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Neoprene (optional feature); Nitrile (NBR) (optional feature); Natural Rubber, Hypalon, SBR, Urethane, Viton
View Details
Gaskets & O-Rings - 1964945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0945 inch (2.4 mm)
View Details