Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1526A BLK VX

Description
Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D399-A3 are relevant. Special features Good tear resistance Good mechanical properties Good heat stability Good oil resistance Excellent compression set Excellent molding qualities Good shelf stability
Description
Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D399-A3 are relevant. Special features Good tear resistance Good mechanical properties Good heat stability Good oil resistance Excellent compression set Excellent molding qualities Good shelf stability

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1526A BLK VX - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1526A BLK VX
Silicone Rubber Compound ELASTOSIL® C1526A BLK VX
Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D399-A3 are relevant. Special features Good tear resistance Good mechanical properties Good heat stability Good oil resistance Excellent compression set Excellent molding qualities Good shelf stability

Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar to those specified in Ford WSE-M2D399-A3 are relevant.

Special features

  • Good tear resistance
  • Good mechanical properties
  • Good heat stability
  • Good oil resistance
  • Excellent compression set
  • Excellent molding qualities
  • Good shelf stability
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Gaskets and Gasketing
Product Number ELASTOSIL® C1526A BLK VX
Product Name Silicone Rubber Compound
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-112 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Tadpole Gasket Insulation - THERMOPAK® Fabricated Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
View Details
Gaskets & O-Rings - 609126 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Silicone Rubber; Silicone
Thickness 0.0709 inch (1.8 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details