ITW Switches USA Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed...
10 AMP VANDAL RESISTANT PUSHBUTTON SWITCHES This rugged panel sealed switch is designed to withstand impacts of significant force. Using Series 16 and 26 Butterfly® snap action switches loads of...
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED...
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series...
EXTRA TOUGH VANDAL RESISTANT SEALED PUSHBUTTON SWITCH The Series 76-59 is an extra tough, stainless steel sealed pushbutton. It is made to withstand rough use and the concave stainless button...
FULLY SEALED PUSHBUTTON SWITCHES WITH WIRE LEADS This fully sealed switch series is SPST-DB for a variety of circuit requirements. The double break mechanism also provides reliable switching of DC...
LOW COST SEALED PUSHBUTTON SWITCH The Series 47 is a uniquely designed sealed miniature pushbutton switch. The silicone button and body can be panel mounted and terminated with a standard...
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh...
MINIATURE PANEL SEALED PUSHBUTTON MADE OF ZINC ALLOY This rugged panel sealed pushbutton is made of a special high creep strength non-spark zinc alloy suitable for use in mining or...
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available.
MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is...
PANEL SEALED METAL PUSHBUTTON SWITCHES Built on the proven series 48 platform these rugged switches come in stainless steel housings, electro-mechanical with either momentary or maintained action and lighted or...
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available...
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made...
SUB-MINIATURE T-05 SPACE SAVER PUSHBUTTON SWITCHES This sub-miniature pushbutton switch offers high quality and reliability in a very small package. With gold contacts, this switch offers up to 1,000,000 cycles.
SURFACE MOUNT / SOLID-STATE MINIATURE PUSHBUTTON SWITCHES The unique approach to SS /SMT switching allows the customer to process a Hall-effect chip and LED (optional) to their board. Then simply...
Built on the proven series 48 platform these rugged switches come in stainless steel or aluminum housings, electro-mechanical with either momentary or maintained action and lighted or unlighted versions. The...
Built on the proven series 48 platform these rugged switches come in stainless steel or aluminum housings, solid state with either momentary or maintained action and lighted or unlighted versions.
The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Electro-mechanical switches are available with either maintained or momentary action and feature Gold...
The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Solid-State switches are available with either maintained or momentary action and feature Gold...