ITW Switches USA Series 48EM 48-6

Description
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67
Datasheet
Description
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 48EM - 48-6 - ITW Switches USA
Buffalo Grove, IL, USA
Series 48EM
48-6
Series 48EM 48-6
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67

ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES
This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size.
KEY FEATURES:
• Momentary or maintained action
• Gold contacts
• Many button colors
• Choice of LED colors (or non-lighted)
• Long life
• Solder or PC terminals
• Panel sealed to IP 67

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 48-6
Product Name Series 48EM
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.61" x 0.81"
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Push Button Switches - 1450619 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details