ITW Switches USA Series 76-97 76-9711/804

Description
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch. KEY FEATURES: • Wide temperature range: from -40°C to + 105°C • Panel sealed to IP67 • Maintained and momentary action • Solder terminals • Status Indication
Datasheet
Description
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch. KEY FEATURES: • Wide temperature range: from -40°C to + 105°C • Panel sealed to IP67 • Maintained and momentary action • Solder terminals • Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 76-97 - 76-9711/804 - ITW Switches USA
Buffalo Grove, IL, USA
Series 76-97
76-9711/804
Series 76-97 76-9711/804
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch. KEY FEATURES: • Wide temperature range: from -40°C to + 105°C • Panel sealed to IP67 • Maintained and momentary action • Solder terminals • Status Indication

PANEL SEALED PUSHBUTTON SWITCH
The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch.
KEY FEATURES:
• Wide temperature range:
from -40°C to + 105°C
• Panel sealed to IP67
• Maintained and momentary action
• Solder terminals
• Status Indication

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 76-9711/804
Product Name Series 76-97
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 1.18" x 1.49"
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-928 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Push Button Switches - 1116531 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details