ITW Switches USA Series 39 39-12801

Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet
Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39 - 39-12801 - ITW Switches USA
Buffalo Grove, IL, USA
Series 39
39-12801
Series 39 39-12801
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction

0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES
This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction.
KEY FEATURES:
• Momentary or maintained action
• Lighted (T-1 LED) or non-lighted
• Variety of button and keycap styles
• Wave solderable
• Unique two piece construction

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-12801
Product Name Series 39
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.6" x 0.38" x 0.38"
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - Z 6881 - Z 6881-11-1 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
Push Button Switches - 1115790 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details