PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES
These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments.
KEY FEATURES:
• Panel sealed to IP67
• Momentary action
• Solder terminals
• Flame retardant UL rated material
• Life (min.) – 1,000,000 cycles
• Available with Series 16 or 26 switch
• Rated up to 10 amps
| ITW Switches USA | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 49-5911 / 810 |
| Product Name | Series 49-59 T |
| Actuator Specifications | Flush Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals |