ITW Switches USA Series 39 39-12509

Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet
Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39 - 39-12509 - ITW Switches USA
Buffalo Grove, IL, USA
Series 39
39-12509
Series 39 39-12509
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction

0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES
This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction.
KEY FEATURES:
• Momentary or maintained action
• Lighted (T-1 LED) or non-lighted
• Variety of button and keycap styles
• Wave solderable
• Unique two piece construction

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-12509
Product Name Series 39
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.6" x 0.38" x 0.38"
Unlock Full Specs
to access all available technical data

Similar Products

A program - ADP - Mushroom pushbutton - ADP55.3SW/O.F -  - Schmersal Inc.
Specs
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Tactile Switches - 486-2043-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers