ITW Switches USA Series 49 49-9113

Description
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting
Datasheet
Description
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 49 - 49-9113 - ITW Switches USA
Buffalo Grove, IL, USA
Series 49
49-9113
Series 49 49-9113
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting

MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES
This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic.
KEY FEATURES:
• Normally open or closed circuitry
• Momentary action
• LED lighted or non-lighted
• .110 Quick Connect or
Solder terminals available
• Gold contacts
• ESD 15KV minimum
• Panel sealed to IP67
• Long life – up to 1 million cycles
• Threaded or snap-in mounting

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 49-9113
Product Name Series 49
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.69" x 00.789"
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 630 - M 630-11-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
22mm Flush Momentary Push Buttons - 2AF2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details