ITW Switches USA Series 49 49-133

Description
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting
Datasheet
Description
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 49 - 49-133 - ITW Switches USA
Buffalo Grove, IL, USA
Series 49
49-133
Series 49 49-133
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting

MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES
This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic.
KEY FEATURES:
• Normally open or closed circuitry
• Momentary action
• LED lighted or non-lighted
• .110 Quick Connect or
Solder terminals available
• Gold contacts
• ESD 15KV minimum
• Panel sealed to IP67
• Long life – up to 1 million cycles
• Threaded or snap-in mounting

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 49-133
Product Name Series 49
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.69" x 00.787"
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/201 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers