ITW Switches USA Series 49-59 T 49-5912 / 810

Description
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Solder terminals • Flame retardant UL rated material • Life (min.) – 1,000,000 cycles • Available with Series 16 or 26 switch • Rated up to 10 amps
Datasheet
Description
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Solder terminals • Flame retardant UL rated material • Life (min.) – 1,000,000 cycles • Available with Series 16 or 26 switch • Rated up to 10 amps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 49-59 T - 49-5912 / 810 - ITW Switches USA
Buffalo Grove, IL, USA
Series 49-59 T
49-5912 / 810
Series 49-59 T 49-5912 / 810
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Solder terminals • Flame retardant UL rated material • Life (min.) – 1,000,000 cycles • Available with Series 16 or 26 switch • Rated up to 10 amps

PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES
These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments.
KEY FEATURES:
• Panel sealed to IP67
• Momentary action
• Solder terminals
• Flame retardant UL rated material
• Life (min.) – 1,000,000 cycles
• Available with Series 16 or 26 switch
• Rated up to 10 amps

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 49-5912 / 810
Product Name Series 49-59 T
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
A3A Lighted Pushbutton Switch - A3AA-90B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
22mm Illuminated Projecting  Momentary Push Buttons - 2ALP3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Tactile Switches - 486-7036-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers