ITW Switches USA Series 49 49-112

Description
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting
Datasheet
Description
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 49 - 49-112 - ITW Switches USA
Buffalo Grove, IL, USA
Series 49
49-112
Series 49 49-112
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic. KEY FEATURES: • Normally open or closed circuitry • Momentary action • LED lighted or non-lighted • .110 Quick Connect or Solder terminals available • Gold contacts • ESD 15KV minimum • Panel sealed to IP67 • Long life – up to 1 million cycles • Threaded or snap-in mounting

MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES
This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where water, moisture or dust is problematic.
KEY FEATURES:
• Normally open or closed circuitry
• Momentary action
• LED lighted or non-lighted
• .110 Quick Connect or
Solder terminals available
• Gold contacts
• ESD 15KV minimum
• Panel sealed to IP67
• Long life – up to 1 million cycles
• Threaded or snap-in mounting

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 49-112
Product Name Series 49
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.69" x 00.787"
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1116511 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details