ITW Switches USA Series 39-7 39-712300

Description
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES: • Gold contacts • Momentary or maintained action • Resistance to high temperatures • Logic level switching • Optional tape and reel or tube packaging • PC mounting • LED lighted
Datasheet
Description
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES: • Gold contacts • Momentary or maintained action • Resistance to high temperatures • Logic level switching • Optional tape and reel or tube packaging • PC mounting • LED lighted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39-7 - 39-712300 - ITW Switches USA
Buffalo Grove, IL, USA
Series 39-7
39-712300
Series 39-7 39-712300
20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES: • Gold contacts • Momentary or maintained action • Resistance to high temperatures • Logic level switching • Optional tape and reel or tube packaging • PC mounting • LED lighted

20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES
This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES:
• Gold contacts
• Momentary or maintained action
• Resistance to high temperatures
• Logic level switching
• Optional tape and reel or tube packaging
• PC mounting
• LED lighted

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-712300
Product Name Series 39-7
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.25" x 0.86"
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Push Button Switches - 1758260 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Specs
Features RoHS
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details