ITW Switches USA Series 39 39-23500

Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet
Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39 - 39-23500 - ITW Switches USA
Buffalo Grove, IL, USA
Series 39
39-23500
Series 39 39-23500
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction

0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES
This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction.
KEY FEATURES:
• Momentary or maintained action
• Lighted (T-1 LED) or non-lighted
• Variety of button and keycap styles
• Wave solderable
• Unique two piece construction

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-23500
Product Name Series 39
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.6" x 0.29" x 0.29"
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2213765-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details