ITW Switches USA Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Product Name Notes
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 19MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life,...
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 22MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life,...
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 30MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life,...
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life,...
SUPERIOR DURABILITY IN A 19MM TOUCH SENSITIVE PACKAGE These 19mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact...
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact...
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact...
SUPERIOR LIFE AND CHEMICAL RESISTANCE IN 22MM TOUCH SENSITIVE PACKAGE These switches use the ActiveTouch solid-state mechanism in a PPS housing, combining the ActiveMetal life with the benefits of PPS.