ITW Switches USA Series 49-59 T 49-5913 / 810

Description
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Solder terminals • Flame retardant UL rated material • Life (min.) – 1,000,000 cycles • Available with Series 16 or 26 switch • Rated up to 10 amps
Datasheet
Description
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Solder terminals • Flame retardant UL rated material • Life (min.) – 1,000,000 cycles • Available with Series 16 or 26 switch • Rated up to 10 amps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 49-59 T - 49-5913 / 810 - ITW Switches USA
Buffalo Grove, IL, USA
Series 49-59 T
49-5913 / 810
Series 49-59 T 49-5913 / 810
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Solder terminals • Flame retardant UL rated material • Life (min.) – 1,000,000 cycles • Available with Series 16 or 26 switch • Rated up to 10 amps

PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES
These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or round bezels. These switches are ideal for harsh environments.
KEY FEATURES:
• Panel sealed to IP67
• Momentary action
• Solder terminals
• Flame retardant UL rated material
• Life (min.) – 1,000,000 cycles
• Available with Series 16 or 26 switch
• Rated up to 10 amps

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 49-5913 / 810
Product Name Series 49-59 T
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF4LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP55.VBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details