ITW Switches USA Series 48EM 48-1

Description
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67
Datasheet
Description
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 48EM - 48-1 - ITW Switches USA
Buffalo Grove, IL, USA
Series 48EM
48-1
Series 48EM 48-1
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67

ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES
This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size.
KEY FEATURES:
• Momentary or maintained action
• Gold contacts
• Many button colors
• Choice of LED colors (or non-lighted)
• Long life
• Solder or PC terminals
• Panel sealed to IP 67

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 48-1
Product Name Series 48EM
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.61" x 0.81"
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Push Button Switches - 1-2213766-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details