ITW Switches USA Series 76-97 76-9712/804

Description
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch. KEY FEATURES: • Wide temperature range: from -40°C to + 105°C • Panel sealed to IP67 • Maintained and momentary action • Solder terminals • Status Indication
Datasheet
Description
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch. KEY FEATURES: • Wide temperature range: from -40°C to + 105°C • Panel sealed to IP67 • Maintained and momentary action • Solder terminals • Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 76-97 - 76-9712/804 - ITW Switches USA
Buffalo Grove, IL, USA
Series 76-97
76-9712/804
Series 76-97 76-9712/804
PANEL SEALED PUSHBUTTON SWITCH The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch. KEY FEATURES: • Wide temperature range: from -40°C to + 105°C • Panel sealed to IP67 • Maintained and momentary action • Solder terminals • Status Indication

PANEL SEALED PUSHBUTTON SWITCH
The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives an “at a glance” recognition of the mode currently in use. Buttons and status rings can be supplied in a variety of colors. The 76-97 utilizes ITW Switches’ proven Series 16 snap action switch.
KEY FEATURES:
• Wide temperature range:
from -40°C to + 105°C
• Panel sealed to IP67
• Maintained and momentary action
• Solder terminals
• Status Indication

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 76-9712/804
Product Name Series 76-97
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 1.18" x 1.49"
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Push Button Switches - 1-1825096-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function On (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Micro switches - M 6610/6620 - M2S 6610-10-K-Z-2028 6,0M -  - Schmersal Inc.
Specs
Configuration Normally Open (NO)
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Push Button Switches - 1758213 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details