ITW Switches USA Series 39-8 39-82N

Description
SURFACE MOUNT / SOLID-STATE MINIATURE PUSHBUTTON SWITCHES The unique approach to SS /SMT switching allows the customer to process a Hall-effect chip and LED (optional) to their board. Then simply snap the ITW Switches Series 39-8 actuator in place. This can be done manually or robotically completing a totally process compatible switching system. KEY FEATURES: • Solid-State (Hall-effect) switching • No mechanical contacts • Momentary or maintained action • Lighted (Surface Mount LED) or non-lighted • Key caps available • Lower overall installed cost • RoHS process compatibility
Datasheet
Description
SURFACE MOUNT / SOLID-STATE MINIATURE PUSHBUTTON SWITCHES The unique approach to SS /SMT switching allows the customer to process a Hall-effect chip and LED (optional) to their board. Then simply snap the ITW Switches Series 39-8 actuator in place. This can be done manually or robotically completing a totally process compatible switching system. KEY FEATURES: • Solid-State (Hall-effect) switching • No mechanical contacts • Momentary or maintained action • Lighted (Surface Mount LED) or non-lighted • Key caps available • Lower overall installed cost • RoHS process compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39-8 - 39-82N - ITW Switches USA
Buffalo Grove, IL, USA
Series 39-8
39-82N
Series 39-8 39-82N
SURFACE MOUNT / SOLID-STATE MINIATURE PUSHBUTTON SWITCHES The unique approach to SS /SMT switching allows the customer to process a Hall-effect chip and LED (optional) to their board. Then simply snap the ITW Switches Series 39-8 actuator in place. This can be done manually or robotically completing a totally process compatible switching system. KEY FEATURES: • Solid-State (Hall-effect) switching • No mechanical contacts • Momentary or maintained action • Lighted (Surface Mount LED) or non-lighted • Key caps available • Lower overall installed cost • RoHS process compatibility

SURFACE MOUNT / SOLID-STATE MINIATURE PUSHBUTTON SWITCHES
The unique approach to SS /SMT switching allows the customer to process a Hall-effect chip and LED (optional) to their board. Then simply snap the ITW Switches Series 39-8 actuator in place. This can be done manually or robotically completing a totally process compatible switching system. KEY FEATURES:
• Solid-State (Hall-effect) switching
• No mechanical contacts
• Momentary or maintained action
• Lighted (Surface Mount LED) or non-lighted
• Key caps available
• Lower overall installed cost
• RoHS process compatibility

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-82N
Product Name Series 39-8
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.30" x 0.89"
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1113769 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details