ITW Switches USA Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| 5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert... | |
| DOOR INTERLOCK SWITCHES FOR CABINET, SERVICE DOOR SAFETY Door interlocks use 10 amp Butterfly® switch mechanisms to provide long life and reliability. KEY FEATURES: • Protection for testing and servicing... | |
| HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES:... | |
| MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and... | |
| MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique... | |
| SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial... | |
| SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a... | |
| SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES:... | |
| SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard... | |
| SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES:... | |
| ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or... |