20 MA RIGHT-ANGLE ULTRA-MINIATURE LIGHTED PUSHBUTTON SWITCHES
This switch was developed for designs with minimal PCB space and maximum switching requirements. With crisp action, process compatibility and clear bright LED indication, these switches form efficient and attractive arrays of highly dense, yet easy to use control stations. Two piece design is ideal for processing. KEY FEATURES:
• Gold contacts
• Momentary or maintained action
• Resistance to high temperatures
• Logic level switching
• Optional tape and reel or tube packaging
• PC mounting
• LED lighted
| ITW Switches USA | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 39-713300 |
| Product Name | Series 39-7 |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Maintained Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 0.25" x 0.86" |