ITW Switches USA Series 39-5 39-522101

Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet
Description
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 39-5 - 39-522101 - ITW Switches USA
Buffalo Grove, IL, USA
Series 39-5
39-522101
Series 39-5 39-522101
0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction. KEY FEATURES: • Momentary or maintained action • Lighted (T-1 LED) or non-lighted • Variety of button and keycap styles • Wave solderable • Unique two piece construction

0.25 AMP RIGHT-ANGLE DPST LIGHTED PUSHBUTTON SWITCHES
This miniature pushbutton meets the needs for a cleaner trouble-free switch in confined space PC board applications. Only the terminal base is exposed to soldering and cleaning in this unique two-piece construction.
KEY FEATURES:
• Momentary or maintained action
• Lighted (T-1 LED) or non-lighted
• Variety of button and keycap styles
• Wave solderable
• Unique two piece construction

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 39-522101
Product Name Series 39-5
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 0.40" x 1.36"
Terminal Type Right Angle PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Pushbutton Switches - 164SL22 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
View Details
3 suppliers