ITW Switches USA Series 034 034-550-005

Description
SUB-MINIATURE T-05 SPACE SAVER PUSHBUTTON SWITCHES This sub-miniature pushbutton switch offers high quality and reliability in a very small package. With gold contacts, this switch offers up to 1,000,000 cycles. This switch is ideal for applications where PC board space is at a premium. KEY FEATURES: • Momentary action • Gold contacts • PC terminals • SPST-NO circuitry • Variety of actuator lengths • Up to 1,000,000 mechanical actuations
Datasheet
Description
SUB-MINIATURE T-05 SPACE SAVER PUSHBUTTON SWITCHES This sub-miniature pushbutton switch offers high quality and reliability in a very small package. With gold contacts, this switch offers up to 1,000,000 cycles. This switch is ideal for applications where PC board space is at a premium. KEY FEATURES: • Momentary action • Gold contacts • PC terminals • SPST-NO circuitry • Variety of actuator lengths • Up to 1,000,000 mechanical actuations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 034 - 034-550-005 - ITW Switches USA
Buffalo Grove, IL, USA
Series 034
034-550-005
Series 034 034-550-005
SUB-MINIATURE T-05 SPACE SAVER PUSHBUTTON SWITCHES This sub-miniature pushbutton switch offers high quality and reliability in a very small package. With gold contacts, this switch offers up to 1,000,000 cycles. This switch is ideal for applications where PC board space is at a premium. KEY FEATURES: • Momentary action • Gold contacts • PC terminals • SPST-NO circuitry • Variety of actuator lengths • Up to 1,000,000 mechanical actuations

SUB-MINIATURE T-05 SPACE SAVER PUSHBUTTON SWITCHES
This sub-miniature pushbutton switch offers high quality and reliability in a very small package. With gold contacts, this switch offers up to 1,000,000 cycles. This switch is ideal for applications where PC board space is at a premium.
KEY FEATURES:
• Momentary action
• Gold contacts
• PC terminals
• SPST-NO circuitry
• Variety of actuator lengths
• Up to 1,000,000 mechanical actuations

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 034-550-005
Product Name Series 034
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.36" x 0.41"
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 697 - M 697-11-1 KLARSICHTDECKEL -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364573-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details