ITW Switches USA Series 48SS 48-8

Description
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000 cycles momentary • Momentary and maintained action • Hall-Effect technology • Panel sealed to IP67 • Square and round bezels • Variety of colors
Datasheet
Description
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000 cycles momentary • Momentary and maintained action • Hall-Effect technology • Panel sealed to IP67 • Square and round bezels • Variety of colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 48SS - 48-8 - ITW Switches USA
Buffalo Grove, IL, USA
Series 48SS
48-8
Series 48SS 48-8
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000 cycles momentary • Momentary and maintained action • Hall-Effect technology • Panel sealed to IP67 • Square and round bezels • Variety of colors

MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES
This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed.
KEY FEATURES:
•1,000,000 cycles momentary
• Momentary and maintained action
• Hall-Effect technology
• Panel sealed to IP67
• Square and round bezels
• Variety of colors

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 48-8
Product Name Series 48SS
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.61" x 0.81"
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2329383-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details