ITW Switches USA Series 48SS 48-3

Description
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000 cycles momentary • Momentary and maintained action • Hall-Effect technology • Panel sealed to IP67 • Square and round bezels • Variety of colors
Datasheet
Description
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000 cycles momentary • Momentary and maintained action • Hall-Effect technology • Panel sealed to IP67 • Square and round bezels • Variety of colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 48SS - 48-3 - ITW Switches USA
Buffalo Grove, IL, USA
Series 48SS
48-3
Series 48SS 48-3
MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed. KEY FEATURES: •1,000,000 cycles momentary • Momentary and maintained action • Hall-Effect technology • Panel sealed to IP67 • Square and round bezels • Variety of colors

MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES
This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are needed.
KEY FEATURES:
•1,000,000 cycles momentary
• Momentary and maintained action
• Hall-Effect technology
• Panel sealed to IP67
• Square and round bezels
• Variety of colors

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 48-3
Product Name Series 48SS
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.61" x 0.81"
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.3034.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details