ITW Switches USA Series 48EM 48-2

Description
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67
Datasheet
Description
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 48EM - 48-2 - ITW Switches USA
Buffalo Grove, IL, USA
Series 48EM
48-2
Series 48EM 48-2
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size. KEY FEATURES: • Momentary or maintained action • Gold contacts • Many button colors • Choice of LED colors (or non-lighted) • Long life • Solder or PC terminals • Panel sealed to IP 67

ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES
This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact package size.
KEY FEATURES:
• Momentary or maintained action
• Gold contacts
• Many button colors
• Choice of LED colors (or non-lighted)
• Long life
• Solder or PC terminals
• Panel sealed to IP 67

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Pushbutton Switches
Product Number 48-2
Product Name Series 48EM
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 0.61" x 0.81"
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115821 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Micro switches - M 630 - M 630-11-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details