MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES
This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant.
KEY FEATURES:
• Panel sealed to IP67
• Momentary action
• Impact resistant
• Non-spark material
• Lighted and non-lighted versions
• Wide temperature range:
-40°C to +125°C
• Gold Plated Palladium Nickel contacts
Pushbutton Switches MINI VANDAL RESIST- ANT SEALED RED LIGHT
| ITW Switches USA | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 57-112R | 57-112R |
| Product Name | Series 57 | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switch Dimensions | 0.73" x 0.81" | |
| Terminal Type | Solder Terminals | Solder Pin |
| Features | Illuminated Switch; RoHS; Vandal Proof | Illuminated Switch; RoHS |