The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Solid-State switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of applications.
| ITW Switches USA | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | Series 57M-SS |
| Product Name | Series 57M-SS |
| Actuator Specifications | Flush Pushbutton |
| Switch Function | Maintained Contact (optional feature); Momentary Contact (optional feature) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST); Solid State |
| Switch Dimensions | .73" Dia x 0.89" |